The FS32K144HFT0MLHT is a state-of-the-art microcontroller unit (MCU) from NXP's S32K product line, specifically designed for automotive and industrial applications. This powerful MCU is built on the Arm® Cortex®-M4F processor, which provides an optimal balance between performance and power efficiency.
Key Features
- Processor: Arm® Cortex®-M4F with floating point unit, running at up to 72 MHz.
- Memory: 256 KB of flash memory and 32 KB of SRAM, supporting a wide range of applications.
- Package: The LQFP 64-pin package ensures a compact footprint while providing ample I/O options for complex applications.
- Temperature Range: Designed to operate reliably in extreme conditions, it has an extended temperature range from -40°C to +125°C.
- Connectivity: Includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART for easy integration with other systems and peripherals.
- Timers and ADC: Features multiple timers and a high-resolution analog-to-digital converter for precise control and measurement tasks.
- Safety Features: Comes with advanced safety features making it ideal for safety-critical applications, meeting the ISO 26262 standard for automotive safety.
Applications
The FS32K144HFT0MLHT is versatile enough to be used in a variety of applications. Its robust design and advanced features make it particularly well-suited for:
- Automotive control systems such as body electronics, sensor fusion, and powertrain.
- Industrial control systems like motor control, PLCs, and robotics.
- High-performance embedded systems requiring real-time control and processing.
Why Choose FS32K144HFT0MLHT?
With its powerful Arm® Cortex®-M4F core, extensive memory resources, and a comprehensive set of peripherals and safety features, the FS32K144HFT0MLHT is an excellent choice for developers looking to create reliable and efficient systems for automotive and industrial applications. NXP's commitment to quality and long-term support ensures that this MCU will be a dependable component of any system it is integrated into.