EN
  • EN
  • DE

FS32K142HFT0VLHT

Part No FS32K142HFT0VLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K142HFT0VLHT, 935375601557
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872279-FS32K142HFT0VLHT
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0VLHT CAD Model

Description

Introducing the NXP FS32K142HFT0VLHT Microcontroller

The NXP FS32K142HFT0VLHT is a cutting-edge microcontroller that combines performance, security, and energy efficiency to meet the demanding requirements of modern embedded applications. This powerful MCU is part of the S32K1 series, designed particularly for automotive and industrial applications where reliability and robust operation are critical.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K142HFT0VLHT is an ARM Cortex-M4F processor that operates at up to 112 MHz, delivering high computational performance along with a Floating-Point Unit (FPU) for efficient data processing.
  • Memory Configuration: This microcontroller is equipped with 512 KB of flash memory and 64 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Rich Set of Peripherals: With multiple communication interfaces including CAN, LIN, SPI, I2C, and UART, the FS32K142HFT0VLHT provides versatile connectivity options. It also features a 12-bit ADC, timers, and an array of I/Os for comprehensive system control.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial environments. The FS32K142HFT0VLHT addresses this with its ISO 26262 compliance, providing features such as a Hardware Security Module (HSM), Cyclic Redundancy Check (CRC) engine, and a watchdog timer to ensure system integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU supports various power-saving modes, making it suitable for applications that require low energy consumption without sacrificing performance.
  • Package and Temperature Range: The device comes in an LQFP 64-pin package and operates within a temperature range of -40°C to +125°C, ensuring reliable performance even in harsh conditions.

Applications

The FS32K142HFT0VLHT is ideal for a wide range of applications, particularly in the automotive sector, including body electronics, sensor fusion, and motor control systems. Its robust feature set also makes it suitable for industrial control systems, home automation, and IoT devices requiring reliable operation and connectivity.

With its combination of advanced features, the NXP FS32K142HFT0VLHT microcontroller is an excellent choice for designers looking to create sophisticated and secure embedded systems that can withstand the rigors of automotive and industrial environments.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5768 $50.0752
35+ $2.9349 $102.7215
53+ $2.8431 $150.6843
73+ $2.7514 $200.8522
94+ $2.6597 $250.0118
126+ $2.3846 $300.4596
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess