EN
  • EN
  • DE

FS32K116LFT0MFMT

Part No FS32K116LFT0MFMT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K116LFT0MFMT, 935386008557
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919311-FS32K116LFT0MFMT
Ultra Librarian 3D Model Ultra Librarian FS32K116LFT0MFMT CAD Model

Description

Introducing the NXP FS32K116LFT0MFMT Microcontroller

The NXP FS32K116LFT0MFMT is a state-of-the-art microcontroller that is part of the S32K1xx family designed for automotive and industrial applications. This powerful MCU is built on the ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz. Its robust design and versatile features make it an ideal choice for a wide range of applications that require reliability, efficiency, and performance.

Key Features of FS32K116LFT0MFMT:

  • Core: ARM Cortex-M0+ operating at up to 48 MHz, offering a balance of power efficiency and processing capability.
  • Memory: Comes with 128 KB of flash memory and 16 KB of RAM, providing ample space for program storage and efficient data management.
  • Communication Interfaces: Equipped with a variety of communication interfaces including CAN, LIN, SPI, I2C, and UART, enabling seamless connectivity with other devices and systems.
  • Timers and Counters: Multiple timing and control units including PIT, LPIT, LPTMR, and RTC, which facilitate precise timing and scheduling operations.
  • Analog Modules: Integrated analog modules such as ADCs and DACs for accurate sensor data acquisition and control signal output.
  • Safety Features: Designed with safety in mind, it includes features like a watchdog timer and error correction coding (ECC) on flash memory to ensure reliable operation.
  • Low Power Consumption: Optimized for low-power operation, it supports various power-saving modes, making it suitable for battery-operated and energy-conscious applications.
  • Temperature Range: Operational across an extended temperature range, ensuring performance in harsh environmental conditions typical of automotive and industrial settings.

Applications:

The NXP FS32K116LFT0MFMT is engineered to meet the demands of complex and sophisticated applications. It is commonly used in:

  • Automotive control systems such as body electronics, lighting, and power management.
  • Industrial automation for process control, motor control, and sensor interfacing.
  • Consumer electronics where efficient power management and connectivity are essential.

With its robust feature set and flexible design, the NXP FS32K116LFT0MFMT microcontroller is an excellent choice for developers looking to create reliable and high-performing products for automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8470 $52.6230
21+ $4.7975 $100.7475
33+ $4.6476 $153.3708
45+ $4.4977 $202.3965
58+ $4.3478 $252.1724
77+ $3.8980 $300.1460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,964 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess