Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP
Series Kinetis
Package Box
Product Status Obsolete
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part KE02
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Interconnect System Arduino R3 Shield
Suggested Programming Environment CodeWarrior, IAR EW, Keil MDK, Rowley Crossworks, TrueSTUDIO
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 872260-FRDM-KE02Z
Ultra Librarian 3D Model Ultra Librarian FRDM-KE02Z CAD Model

Description

Product Overview: NXP FRDM-KE02Z Freedom Development Platform

The NXP FRDM-KE02Z Freedom Development Platform is a cost-effective, feature-rich solution designed to enable rapid prototyping and development for applications requiring a high-performance, low-power microcontroller. This development platform is built around the KE02Z64VLD2 MCU which is part of the energy-efficient Kinetis E series based on the ARM Cortex-M0+ core.

Key Features:

  • MCU Core: ARM Cortex-M0+ processor, operating at a frequency of up to 20 MHz.
  • Memory: Comes with 64 KB of flash memory and 4 KB of RAM, providing ample space for complex applications.
  • Integration: Includes a rich set of peripherals such as multiple GPIOs, UARTs, SPI, I2C modules, and analog components like ADCs and DACs.
  • Connectivity: Features an onboard USB-UART bridge for serial communication and easy programming.
  • Compatibility: Compatible with a range of development tools and software including NXP's MCUXpresso IDE and software development kit (SDK), as well as third-party tools.
  • Flexibility: Arduino™ R3 compatible pin layout provides flexibility for utilizing a wide array of existing shields and sensors.
  • Power Options: Can be powered through the USB connection or an external source.
  • Debugging: Integrated OpenSDA debug circuit with support for various industry-standard debug interfaces.

Applications:

The FRDM-KE02Z platform is suited for a diverse range of applications, from industrial controls and automation to smart metering, and from healthcare systems to consumer electronics. It provides developers with a scalable solution that can meet the needs of both simple and complex embedded systems.

Package Contents:

The development platform package includes the FRDM-KE02Z board and necessary documentation to get started. Software and additional resources can be downloaded from the NXP website, ensuring that developers have access to the latest tools and software updates.

With its robust set of features and ease of use, the NXP FRDM-KE02Z Freedom Development Platform is an excellent choice for developers looking to leverage the performance and efficiency of the Kinetis E series microcontrollers in their next embedded design project.

You May Also Be Interested in

Texas Instruments
EZDSP TMS320C55X EVAL BRD / TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX5515EZDSP
Texas Instruments
ZOOM AM180X EVAL BRD / AM180X Zoom™ Sitara™ ARM9 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXEXP1808L
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
ECAD model for U162
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
Texas Instruments
TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX470MF066USB
Infineon Technologies
PSOC 4200DS PROTOTYPING KIT / PSoC 4200DS PSoC 4200DS Prototyping Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY8CKIT-146
Texas Instruments
TMS320C6711 EVAL BRD / TMS320C6711 C6000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX320036711
Texas Instruments
IAR KICKSTART TMS470R1A256 EVAL / TMS470R1A256 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMS-FET470A256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention