EN
  • EN
  • DE

DSPB721DB2E

Part No DSPB721DB2E
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD B VERSION / DSPAUDIOEVM - Daughter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Bulk
Accessory Type Daughter Board
For Use With/Related Products DSPAUDIOEVM
Base Product Number DSPB721
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1346169-DSPB721DB2E
Ultra Librarian 3D Model Ultra Librarian DSPB721DB2E CAD Model

Description

The NXP DSPB721DB2E is a state-of-the-art digital signal processor designed for high-performance audio applications. This processor is part of NXP's DSPB7xx series, known for their reliability, flexibility, and audio fidelity. The DSPB721DB2E is an ideal choice for developers and manufacturers looking to integrate superior sound processing capabilities into their products.

Key Features

  • High-Performance Audio DSP: At the core of the DSPB721DB2E is a powerful digital signal processing unit that delivers exceptional audio processing capabilities, ensuring crisp and clear audio output for a range of applications.
  • Multi-Channel Audio: The processor supports multiple audio channels, making it suitable for complex audio systems that require simultaneous processing of several audio streams.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSPB721DB2E maintains high performance while minimizing power consumption, making it an eco-friendly choice for battery-operated devices.
  • Advanced Connectivity: Featuring a variety of connectivity options, including I2S, SPI, and UART interfaces, this DSP allows for seamless integration with other components and systems.
  • Robust Software Support: NXP provides comprehensive software support for the DSPB721DB2E, including development tools and libraries, to facilitate rapid product development and time-to-market.

Applications

The versatility of the DSPB721DB2E makes it suitable for a wide range of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Smart speakers and IoT devices

Technical Specifications

The DSPB721DB2E boasts impressive technical specifications that cater to demanding audio processing needs:

  • Core: 24-bit DSP engine
  • Memory: On-chip RAM and ROM
  • Audio Inputs/Outputs: Configurable for various I/O setups
  • Power Supply Range: Optimized for low-voltage operations
  • Operating Temperature Range: Suitable for diverse environments

In conclusion, the NXP DSPB721DB2E digital signal processor is a top-tier choice for any audio application demanding high-quality sound processing, energy efficiency, and robust connectivity options. Its comprehensive feature set ensures that it can meet the needs of the most sophisticated audio systems.

You May Also Be Interested in

Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess