Products specifications Report Issue?

Circuit SPST
Number of Positions 4
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -30°C ~ 60°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553155-SPA04AB
Ultra Librarian 3D Model Ultra Librarian SPA04AB CAD Model

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $11.4090
ECAD model for 416131160806
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
C&K Components
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for CRD10RM0SB
C&K Components
DIP SWITCH SMD 4 POS
Lowest to $2.3212
ECAD model for SDA04H1SBDR
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.2718
ECAD model for 218-2LPST
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2
TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Lowest to $2.4226
ECAD model for 3-5435640-7
Wurth Electronics Inc
SWITCH ROTARY DIP BCD 150MA 24V
Lowest to $2.5125
ECAD model for 428527320910

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention