EN
  • EN
  • DE

MC33978AES

Part No MC33978AES
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Multiple Switch Detection Interface 32-QFN-EP (5x5)
Manufacturer NXP
Package Tray
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN-EP (5x5)
Family Name MC33978
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883417-MC33978AES
Ultra Librarian 3D Model Ultra Librarian MC33978AES CAD Model

Description

Product Overview: MC33978AES - NXP

The MC33978AES from NXP Semiconductors is a sophisticated multiple switch detection interface (MSDI) designed to detect the closing and opening of up to 22 switch contacts. This high-performance product is specifically tailored for automotive applications, providing a reliable solution for switch monitoring in vehicles.

Key Features

  • Multiple Switch Inputs: Capable of interfacing with up to 22 switch inputs, the MC33978AES offers exceptional flexibility and scalability for complex automotive systems.
  • Wet and Dry Contact Modes: It supports both wet and dry contact modes, allowing it to operate with a variety of switch types and in different environmental conditions.
  • Integrated Serial Peripheral Interface (SPI): The inclusion of SPI enables easy communication with microcontrollers, ensuring seamless integration into automotive control systems.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, it features overvoltage and reverse voltage protection, enhancing its durability and lifespan.
  • Diagnostic Functions: Advanced diagnostic capabilities are built-in, including switch contact monitoring, to ensure reliable operation and to assist in fault detection and system maintenance.
  • Low Standby Current: Energy efficiency is a key consideration, and the MC33978AES boasts a low standby current, which is crucial for minimizing battery drain in vehicles.

Applications

The MC33978AES is an ideal component for a wide range of automotive applications, including:

  • Body control modules
  • Steering wheel switch interfaces
  • Door module switch interfaces
  • Overhead console switch interfaces

Technical Specifications

With an operating voltage range of 5.5V to 27V, the MC33978AES is versatile and can be used in various electrical systems. Its robust design ensures it can withstand transients, and its temperature range of -40°C to 125°C makes it suitable for the extreme conditions encountered in automotive applications.

Conclusion

In conclusion, the MC33978AES switch detection interface from NXP offers a high level of integration, robustness, and flexibility, making it an excellent choice for automotive engineers looking to enhance switch monitoring capabilities in vehicle designs.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6354 $50.7186
22+ $4.6240 $101.7280
34+ $4.4795 $152.3030
47+ $4.3350 $203.7450
60+ $4.1905 $251.4300
80+ $3.7570 $300.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess