Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number WS1202829-MINI E-MLX
Category Development Boards, Kits, Programmers- Programmers, Emulators, and Debuggers
Package Bulk
Product Status Active
Type Emulator
Contents Board(s)
Base Product Number MINI E
Ultra Librarian 3D Model Ultra Librarian MINI E-MLX CAD Model

Description

The Melexis Technologies NV MINI E series emulator is a versatile tool for development and debugging purposes.

  • Manufacturer: Melexis Technologies NV
  • Series: MINI E
  • Category: Development Boards, Kits, Programmers
  • Package: Bulk
  • Includes: Board(s)
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
ADAPTER PIC16F818/819 / Processor Module and Device Adapter
Need more? Email Us
ECAD model for DVA16XP186
NXP / Nexperia
FLASH CHIP 8260ADS / High Reliability Embedded System Development Kit
Need more? Email Us
ECAD model for MPC8260ADS-FLASH
Parallax Inc.
EXPANDER DB-TO-SIP BASIC STAMP / DB-EXPANDER DAUGHTERBOARD-TO-SIP
Need more? Email Us
ECAD model for 28325
Texas Instruments
EDSTRG44PLCC32 / Target Cable IC
Need more? Email Us
ECAD model for EDSTRG44PLCC32
Analog Devices Inc.
BOARD PROBING PWM 180-PIN / Processor Development Board
Need more? Email Us
ECAD model for ADZS-180PWM-SAM
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
ECAD model for 4706
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
ECAD model for HL5CABLE
Texas Instruments
DAUGHTER CARD TMS320F28335 / TMS320F28335 Microcontroller Control Board 512KB Flash
Need more? Email Us
ECAD model for TMDSCNCD28335
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
ECAD model for ATBATTERY-CASE-2AAA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention