EN
  • EN
  • DE

PTC04-DB-HALL01

Part No PTC04-DB-HALL01
Manufacturer Melexis Technologies NV
Catalog Development Boards, Kits, Programmers - Accessories
Description PTC04 DAUGHTERBOARD HALL01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202830-PTC04-DB-HALL01
Manufacturer Melexis Technologies NV
Category Development Boards, Kits, Programmers- Accessories
Package Bulk
Product Status Active
Accessory Type Daughter Board
For Use With/Related Products MLX90215, MLX90224, MLX90244, MLX90251, MLX90277, MLX90280
Base Product Number PTC04
Ultra Librarian 3D Model Ultra Librarian PTC04-DB-HALL01 CAD Model

Description

The PTC04-DB-HALL01 is a programmable linear Hall-effect sensor IC from Melexis Technologies NV. This sensor is designed for precise, non-contact measurement of magnetic fields, enabling accurate and reliable position, speed, and current sensing in various applications.

Applications

  • Automotive Position Sensing (e.g., throttle position, pedal position)
  • Industrial Automation (e.g., robotic arms, valve position)
  • Current Sensing
  • Motor Control
  • Non-Contact Potentiometers

Features

  • Linear Output: Provides a linear voltage output proportional to the magnetic field strength.
  • Programmable: Allows customization of sensitivity, offset, and temperature compensation.
  • High Accuracy: Delivers precise and reliable measurements.
  • Temperature Compensation: Compensates for temperature drift to ensure accurate readings.
  • Small Size: Compact package for easy integration into various systems.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Analog Output: Provides a standard analog voltage output.

Benefits

  • Accurate Measurements: High accuracy ensures precise sensing.
  • Flexible Configuration: Programmability allows for customization to specific application requirements.
  • Reliable Performance: Temperature compensation ensures stable readings across temperature variations.
  • Easy Integration: Small size and analog output simplify system integration.
  • Increased System Efficiency: Accurate sensing enables more efficient control systems.

Additional Details

The PTC04-DB-HALL01 operates on a supply voltage of typically 5V. It provides an analog voltage output that varies linearly with the applied magnetic field. The sensor is programmable using a PC interface, allowing users to adjust the sensitivity, offset, and temperature compensation to optimize performance for their specific application. It is designed to operate over a wide temperature range, and the temperature compensation feature ensures accurate readings even with temperature variations. The sensor is commonly used in automotive applications for position sensing, as well as in industrial automation and motor control systems. The non-contact nature of the Hall-effect sensor provides long-term reliability and eliminates wear and tear associated with mechanical sensors.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess