EN
  • EN
  • DE

DSP56F826BU80E

Part No DSP56F826BU80E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 56F8xx
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor 56800
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, SCI, SPI, SSI
Peripherals POR, WDT
Number of I/O 46
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DSP56F826
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587248-DSP56F826BU80E
Ultra Librarian 3D Model Ultra Librarian DSP56F826BU80E CAD Model

Description

The NXP DSP56F826BU80E is a highly integrated digital signal processor (DSP) that combines the processing power of a DSP with the functionality of a microcontroller. This product is designed to cater to a wide range of applications that require both high-speed mathematical processing and control functionality, such as automotive, industrial control, and robotics.

Key Features

  • High-Performance DSP Core: At the heart of the DSP56F826BU80E is a 56-bit digital signal processing core that operates at a maximum frequency of 80 MHz, delivering robust performance for complex algorithms and signal processing tasks.
  • Integrated Memory: This device comes with 128K x 16-bit Program Flash, 18K x 16-bit Program RAM, and 4K x 16-bit Data RAM, providing ample memory for both code and data storage.
  • Peripheral Set: A rich set of peripherals complements the DSP core, including a Serial Communication Interface (SCI), Inter-Integrated Circuit (I²C) bus, Serial Peripheral Interface (SPI), and a Host Interface (HIFI).
  • Timers and PWM Channels: The DSP56F826BU80E features multiple 16-bit timers, a Watchdog Timer, and 6-channel Pulse Width Modulation (PWM) that enable precise control over timing and output modulation for various applications.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with 8 multiplexed channels allows for accurate and efficient analog signal conversion.
  • JTAG Interface: For development and debugging, the JTAG interface facilitates easy programming, in-circuit emulation, and debugging.
  • Low Power Modes: The DSP56F826BU80E supports multiple power-saving modes to ensure energy efficiency in power-critical applications.

Applications

The versatility of the DSP56F826BU80E makes it suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Motor control
  • Audio processing
  • Telecommunications

Package and Quality

The DSP56F826BU80E is available in a 160-QFP package, ensuring a compact footprint for space-constrained applications. NXP is committed to delivering products that meet the highest quality and reliability standards, and this DSP is no exception, featuring robust design and manufacturing processes.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1774 $117.5638
57+ $3.0781 $175.4517
78+ $2.9787 $232.3386
101+ $2.8794 $290.8194
135+ $2.5814 $348.4890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess