EN
  • EN
  • DE

D12 ISA PC EVAL KIT

Part No D12 ISA PC EVAL KIT
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR PDIUSBD12 USB EPP / PDIUSBD12 USB 2.0 Host/Controller Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP
Product Status Obsolete
Type Interface
Function USB 2.0 Host/Controller
Utilized IC / Part PDIUSBD12
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 271455-D12 ISA PC EVAL KIT
Ultra Librarian 3D Model Ultra Librarian D12 ISA PC EVAL KIT CAD Model

Description

Introducing the D12 ISA PC Evaluation Kit from NXP

The D12 ISA PC Evaluation Kit from NXP is a comprehensive development platform designed to jumpstart your embedded applications. This evaluation kit is tailored for engineers and developers who are looking to explore the capabilities of NXP's innovative technology, particularly within the ISA (Industry Standard Architecture) domain.

At the heart of this kit lies the robust D12 microcontroller, a powerhouse that provides a perfect blend of performance, power efficiency, and versatile connectivity. The D12 microcontroller is renowned for its integration of advanced features and its ability to support complex computing tasks within embedded systems.

Key Features of the D12 ISA PC Evaluation Kit:

  • Integrated Development Environment (IDE): The kit comes with a user-friendly IDE, making it easier for developers to write, compile, and debug their code. This environment accelerates the development process and helps in quick prototyping.
  • Comprehensive Documentation: NXP provides extensive documentation, including datasheets, user manuals, and application notes, which are invaluable for understanding the full potential of the D12 microcontroller and the evaluation kit.
  • Rich Set of Peripherals: The evaluation board is equipped with a variety of peripherals that enable developers to experiment with different interfaces and applications. These include serial ports, USB connectivity, and expansion headers for further customization.
  • Sample Code and Demos: To get you started immediately, the kit includes sample code and demo applications that showcase the capabilities of the D12 microcontroller. These examples provide a practical learning experience and can be used as a starting point for your own projects.
  • Support and Community: Purchasing the D12 ISA PC Evaluation Kit also grants you access to NXP's support network and community forums, where you can connect with other professionals, share insights, and find solutions to your development challenges.

The D12 ISA PC Evaluation Kit is an ideal platform for developing a wide range of applications, from industrial control systems to consumer electronics. It empowers developers with the tools needed to create innovative products and solutions, leveraging NXP’s cutting-edge technology. Whether you're a seasoned engineer or just starting out, this evaluation kit is designed to provide you with a seamless and productive development experience.

Embark on your next engineering project with confidence using the D12 ISA PC Evaluation Kit from NXP – your gateway to mastering the power of embedded systems.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess