EN
  • EN
  • DE

CNX62

Part No CNX62
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description HIGH-VOLTAGE OPTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 242865-CNX62
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNX62 CAD Model

Description

The CNX62 is a high-quality optocoupler device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This optocoupler, also known as an optoisolator, is engineered to provide electrical isolation between its input and output, safeguarding electronic components from high voltages or noisy environments.

Key Features

  • High Isolation Voltage: The CNX62 offers an impressive isolation voltage, typically around 5300 V, which is crucial for protecting sensitive circuits from high-voltage transients.
  • Transfer Rate: It features a fast transfer rate, which ensures quick and efficient signal transmission between the isolated circuits.
  • Current Transfer Ratio (CTR): The device boasts a favorable CTR, providing reliable signal transfer and amplification from input to output.
  • Package Options: Available in various package styles, the CNX62 can be easily integrated into different design layouts, catering to a wide range of application needs.
  • Compliance: It meets stringent industry standards and compliances, ensuring its suitability for various markets and applications.

Applications

The CNX62 is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial controls
  • Signal isolation and processing
  • Power supply management
  • Telecommunications
  • Medical equipment

Quality and Reliability

NXP's commitment to quality ensures that the CNX62 optocoupler is manufactured to the highest standards. It undergoes rigorous testing and quality control measures to guarantee performance and reliability in even the most demanding situations.

Conclusion

In summary, the CNX62 from NXP is a robust and reliable optocoupler solution that offers excellent electrical isolation, fast signal transfer, and compliance with industry standards. Whether it's for industrial, medical, or telecommunications applications, the CNX62 is an exemplary choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess