EN
  • EN
  • DE

CK2605

Part No CK2605
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 242056-CK2605
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CK2605 CAD Model

Description

The NXP CK2605 is a cutting-edge integrated circuit designed for high-performance applications in the automotive and industrial sectors. This product is part of NXP's renowned portfolio of semiconductor solutions, which are known for their reliability, durability, and innovation.

Key Features

  • High Integration: The CK2605 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Engineered to withstand the harsh conditions of automotive and industrial environments, the CK2605 operates reliably under extreme temperatures and voltage variations.
  • Advanced Security: With built-in security features, the CK2605 ensures the protection of sensitive data and the prevention of unauthorized access, a critical aspect for connected devices.
  • Energy Efficiency: The CK2605 is designed with power-saving technology, making it an ideal choice for applications where energy conservation is paramount.
  • Connectivity: This product supports various communication protocols, facilitating seamless integration with other devices and systems within the network.

Applications

The versatility of the NXP CK2605 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Industrial Control Systems
  • Internet of Things (IoT) devices

Technical Specifications

The CK2605 boasts an impressive set of technical specifications that enable it to meet the demands of modern applications:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Specified in the datasheet
  • Communication Interfaces: Specified in the datasheet

For detailed technical information, including operating conditions, electrical characteristics, and packaging details, potential customers should refer to the official NXP datasheet for the CK2605.

Conclusion

The NXP CK2605 is a testament to NXP's commitment to providing innovative and high-quality components for the automotive and industrial markets. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
NXP / Nexperia
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess