The B240LA is a high-quality Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is optimized for low voltage, high-frequency rectification, or as free-wheeling and polarity protection diodes in surface-mounted applications where compact size and weight are critical to the system design.
Key Features
- Low Forward Voltage Drop: The B240LA boasts a low forward voltage drop, which enhances system efficiency and reduces thermal issues, making it ideal for high-efficiency power supplies.
- High Surge Capability: With its excellent surge handling capability, this device can withstand high energy events, providing robust performance in demanding environments.
- Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing overvoltage protection.
- Lead-Free Finish: The B240LA comes with a RoHS compliant lead-free finish, making it suitable for eco-friendly applications and meeting current environmental regulations.
Applications
The B240LA is versatile and can be used in a variety of electronic circuits. It is particularly suited for:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Technical Specifications
| Parameter |
Value |
| Peak Repetitive Reverse Voltage |
40V |
| Average Rectified Forward Current |
2.0A |
| Non-Repetitive Peak Forward Surge Current |
60A |
| Operating Junction Temperature |
-65°C to +125°C |
| Storage Temperature Range |
-65°C to +150°C |
With its compact footprint, the B240LA is available in a variety of package options, including the SMA (DO-214AC) package, which is compatible with automatic pick and place equipment, thus ensuring ease of integration into PCB assemblies.
Overall, the B240LA from Diodes Incorporated is a reliable and efficient choice for engineers looking to improve their power management systems while adhering to space constraints and energy-saving requirements.