EN
  • EN
  • DE

CBTU0808EE/G,518

Part No CBTU0808EE/G,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MUX PCI EXPRESS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Computer Port Switching and Docking
Supply Voltage - Operating 1.7 V to 1.9 V
Case / Package 48-TFBGA (5x5)
Mounting Surface Mount
Win Source Part Number 1027940-CBTU0808EE/G,518
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CBTU0808EE/G,518 CAD Model

Description

The CBTU0808EE/G,518 is an advanced high-performance switching device designed and manufactured by NXP Semiconductors. This device is part of NXP's range of innovative solutions that cater to the growing need for efficient and reliable switching in various electronic applications.

Key Features

  • High-Speed Switching: The CBTU0808EE/G,518 is engineered for rapid signal switching, which is essential for high-speed data transmission and signal processing applications.
  • Low Power Consumption: It is optimized for low power operation, making it an ideal choice for battery-powered devices and energy-sensitive systems.
  • Wide Operating Temperature Range: This device is built to operate reliably over a broad temperature spectrum, ensuring stable performance in various environments.
  • Compact Package: The small form factor of the CBTU0808EE/G,518 allows for its integration into space-constrained designs without compromising functionality.

Applications

The versatility of the CBTU0808EE/G,518 makes it suitable for a wide array of applications, including, but not limited to:

  • High-speed data routing
  • Signal gating
  • Level shifting
  • Bus switching
  • Telecommunications
  • Computing systems
  • Consumer electronics

Technical Specifications

The CBTU0808EE/G,518 boasts a robust set of technical specifications designed to meet the rigorous demands of modern electronic systems:

  • Switch Configuration: 8 x 1:1
  • Operating Voltage: 3.3V to 5.5V
  • Logic Level Compatibility: Compatible with TTL and CMOS logic levels
  • Package: DHVQFN20, a leadless, thermally enhanced, and very thin quad flat package

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The CBTU0808EE/G,518 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. With NXP's reputation for reliability, you can be confident in the performance and longevity of this switching device.

For more detailed information, technical documentation, and support resources, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess