EN
  • EN
  • DE

1GB_128X8_8_IC

Part No 1GB_128X8_8_IC
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950116-1GB_128X8_8_IC
Series *
Ultra Librarian 3D Model Ultra Librarian 1GB_128X8_8_IC CAD Model

Description

The Elpida Memory 1GB module, configured as 128x8 with 8 integrated circuits (ICs), is a memory component designed for various applications requiring moderate memory capacity. This configuration implies that the memory is organized into 128 rows and 8 columns within each IC, and there are eight such ICs on the module. The specific type of memory (e.g., DDR2, DDR3) would dictate its operating frequency, voltage, and overall performance characteristics.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Networking Devices

Features

  • 1GB Capacity: Provides a reasonable amount of memory for standard computing tasks and applications.
  • 128x8 Configuration: Describes the internal organization of the memory within each IC.
  • 8 ICs: Indicates the number of individual memory chips present on the module, contributing to its overall capacity and performance.
  • Standard JEDEC Compliance: Adheres to industry standards for memory modules, ensuring compatibility and reliability.

Benefits

  • Improved System Performance: Enhances the responsiveness of the system and allows for smoother multitasking.
  • Increased Application Capacity: Enables users to run more applications simultaneously and work with larger datasets.
  • Enhanced Productivity: Streamlines workflows and reduces lag, leading to improved productivity.
  • Reliable Operation: Built with high-quality components and designed for stable performance.
  • Cost-Effective Upgrade: Offers an affordable way to boost system performance and extend its lifespan.

Additional Details

The specific memory type (e.g., DDR2, DDR3, DDR4) will determine the module's operating voltage, frequency, and pin configuration. Proper installation is crucial to ensure correct functionality and prevent damage to the module or the system. Compatibility with the target system's motherboard and memory controller must be verified before installation. The module is designed to operate within specified temperature ranges, and adequate cooling may be required in some applications to maintain optimal performance. Detailed specifications, including timing parameters and voltage requirements, are typically available in the manufacturer's datasheet.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess