EN
  • EN
  • DE

CBTS3253DB

Part No CBTS3253DB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual 1-of-4 FET multiplexer/demultiplexer with Schottky diode clamping
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1159365-CBTS3253DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTS3253DB CAD Model

Description

Introducing the NXP CBTS3253DB Dual Single-Pole Double-Throw Analog Switch

The NXP CBTS3253DB is a high-performance, dual single-pole double-throw (SPDT) analog switch designed for the switching of analog signals in communication, portable device, and computing applications. This versatile component is part of NXP's high-quality switch portfolio, built to offer both flexibility and efficiency in various electronic circuits.

Key Features

  • Low On-Resistance: The CBTS3253DB boasts a low on-resistance (Ron) typically around 5 Ω, ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in analog pathways.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for battery-powered devices.
  • High-Speed Switching: Fast switching speeds are a hallmark of the CBTS3253DB, making it an ideal choice for applications requiring rapid signal routing.
  • Low Power Consumption: The device features a low power consumption, which is particularly important for extending battery life in portable applications.
  • Break-Before-Make Switching: This feature ensures that there is no momentary short circuit when switching from one path to another, providing a safe and reliable operation.

Applications

The NXP CBTS3253DB is suitable for a variety of applications, including but not limited to:

  • Mobile phones and personal digital assistants (PDAs)
  • Data communication systems
  • Signal routing in audio, video, and other multimedia systems
  • Portable instrumentation
  • Computer peripherals

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the CBTS3253DB is no exception. It is fabricated using silicon gate CMOS technology which provides robustness and high performance. Additionally, the device is available in a small 8-pin TSSOP package, which is ideal for space-constrained applications.

Whether you're designing a new state-of-the-art portable device or upgrading an existing communication system, the NXP CBTS3253DB offers the performance, versatility, and reliability that engineers need to deliver cutting-edge solutions.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess