EN
  • EN
  • DE

BQ2002C

Part No BQ2002C
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description NiCd/NiMH Fast-Charge Management IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1153970-BQ2002C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2002C CAD Model

Description

The BQ2002C from Texas Instruments is a highly sophisticated integrated circuit designed for the fast charging of nickel-cadmium (NiCd) or nickel-metal-hydride (NiMH) batteries. This advanced IC is engineered to optimize the charging process, ensuring that batteries are charged quickly, efficiently, and safely, thereby extending their lifespan and performance.

Key Features

  • Fast-Charge Control: The BQ2002C employs a rapid charge algorithm that can significantly reduce the time required to replenish NiCd or NiMH batteries. This feature is particularly beneficial for high-demand applications where downtime must be minimized.
  • Versatility: The IC is compatible with a wide range of battery sizes and configurations, making it a flexible solution for various applications, from small consumer electronics to larger industrial systems.
  • Intelligent Charging: With its smart charge termination techniques, including negative delta voltage (-ΔV), peak voltage detection, and maximum temperature/voltage thresholds, the BQ2002C ensures that batteries are not overcharged, which can cause damage and reduce battery life.
  • Temperature Monitoring: An integrated temperature sensor interface allows for precise monitoring, ensuring that the charging process is safe and does not lead to overheating.
  • Status Indication: LED drivers are built into the IC to provide immediate visual feedback on the charging status, including fault conditions, which simplifies user interaction and troubleshooting.

Applications

The BQ2002C is suited for a broad spectrum of applications, including but not limited to:

  • Portable consumer electronics (e.g., cameras, handheld games)
  • Power tools and equipment
  • Medical devices
  • Emergency lighting systems

Technical Specifications

The BQ2002C operates over a wide voltage range and is available in multiple package options to suit various design requirements. Its technical specifications are designed to meet rigorous industry standards for charging and safety.

For detailed technical data, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support services.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess