EN
  • EN
  • DE

CBTL06DP212EE

Part No CBTL06DP212EE
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description CBTL06DP212 provides an additional level of multiplexing of AUX and DDC signals delivering true flexibility and choice.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159360-CBTL06DP212EE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06DP212EE CAD Model

Description

The CBTL06DP212EE is a high-performance, bidirectional, multi-protocol switch designed by NXP Semiconductors. This advanced switch is specifically engineered to facilitate the routing of high-speed differential signals, making it an essential component for applications that require the switching of DisplayPort (DP) and PCI Express (PCIe) signals.

Key Features

  • High-Speed Performance: The CBTL06DP212EE is capable of handling data rates up to 8.1 Gbps for DisplayPort and 8 GT/s for PCI Express Gen3, ensuring compatibility with high-speed interfaces and protocols.
  • Signal Routing Flexibility: With its bidirectional capabilities, this switch can route signals from a single source to multiple destinations or from multiple sources to a single destination, providing versatility in system design.
  • Multi-Protocol Support: It supports multiple protocols, including DisplayPort 1.2 and PCI Express 3.0, making it suitable for a wide range of applications in computing, consumer electronics, and communications.
  • Low Power Consumption: Designed with power efficiency in mind, the CBTL06DP212EE minimizes power consumption, which is crucial for battery-powered devices.
  • Small Form Factor: The compact size of the switch is ideal for space-constrained applications, allowing for more efficient use of circuit board real estate.

Applications

The CBTL06DP212EE's versatility makes it suitable for a variety of applications, including:

  • Laptops and Ultrabooks
  • Desktop PCs and Workstations
  • Docking Stations
  • Graphics Cards
  • Server and Networking Equipment

Technical Specifications

Some of the technical specifications of the CBTL06DP212EE include:

  • 2 differential channels with bidirectional capability
  • Support for AC-coupled and DC-coupled inputs
  • Integrated high-impedance termination state for power savings
  • Compliance with DisplayPort Standard 1.2 and PCI Express Base Specification Revision 3.0
  • ESD protection on all pins

Conclusion

In conclusion, the NXP CBTL06DP212EE switch offers a powerful solution for designers looking to manage high-speed differential signals with ease and efficiency. Its support for multiple protocols, combined with its low power consumption and compact footprint, makes it an excellent choice for a multitude of cutting-edge electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess