Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SSHB10H
Package Bulk
Number of Lines 2
Inductance @ Frequency 23 mH @ 10 kHz
Current Rating (Max) 400mA
DC Resistance (DCR) (Max) 2.7Ohm
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 0.866" L x 0.669" W (22.00mm x 17.00mm)
Height (Max) 0.610" (15.50mm)
Package / Case Vertical, 4 PC Pin
Base Product Number SSHB10H
Other Names 399-17065,UALSB104320000
Standard Package 300
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276703-SSHB10H-04320
Ultra Librarian 3D Model Ultra Librarian SSHB10H-04320 CAD Model

Description

The SSHB10H-04320 is a common mode choke from Kemet designed for signal line noise suppression. It is part of the SSHB series, which offers a range of compact, high-performance solutions for mitigating electromagnetic interference (EMI) in various electronic devices.

Applications:

  • USB lines: Filtering noise on USB data lines.
  • HDMI lines: Protecting HDMI signals from common mode noise.
  • LVDS lines: Reducing interference on Low Voltage Differential Signaling.
  • General signal lines: Applicable for any signal line requiring common mode noise reduction in electronic devices.
  • Automotive applications: Can be used for noise suppression in automotive electronics systems.

Features:

  • Compact size: Allows for easy integration into space-constrained applications.
  • High common mode impedance: Provides effective noise suppression across a wide frequency range.
  • Low differential mode impedance: Ensures minimal signal distortion.
  • High-temperature operation: Suitable for use in harsh environments.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved signal integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Enhanced system performance: By filtering out unwanted noise, the overall performance of the electronic system is improved.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Increased reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Space-saving design: Its small size allows for easy integration into compact devices.

Specifications: While specific impedance, current, and voltage ratings vary depending on the exact model within the SSHB series, typical specifications for common mode chokes include impedance values ranging from tens to hundreds of ohms, current ratings from tens to hundreds of milliamps, and voltage ratings from tens to hundreds of volts. The SSHB10H-04320 is a surface mount device (SMD) and is designed for automated assembly. Further technical details can be obtained from the Kemet datasheet for the SSHB series common mode chokes.

You May Also Be Interested in

Murata Electronics North America
COMMON MODE CHOKE 1.5A 2LN TH / Common Mode Chokes Dual 220uH 1kHz 1.5A 0.14Ohm DCR Thru-Hole Box
Need more? Email Us
ECAD model for PLH10AN2211R5P2B
Murata Electronics North America
Common Mode Chokes Dual 100uH 1MHz 0.2A 2Ohm DCR SMD Automotive T/R
Lowest to $0.5059
ECAD model for DLW43SH101XK2K
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Nexperia USA Inc.
COMMON MODE CHOKE 4LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Lowest to $2.8283
ECAD model for PCMF2USB30Z
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Schurter Inc.
CMC 20A 3LN TH
Need more? Email Us
ECAD model for DKIP-0331-2001
Wurth Electronics Inc
CMC 14MH 8A 2LN TH
Need more? Email Us
ECAD model for 7448060814
Nexperia USA Inc.
COMMON MODE CHOKE 6LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Need more? Email Us
ECAD model for PCMF3USB30Z
Bourns Inc.
CMC 20MH 2.9A 2LN TH
Need more? Email Us
ECAD model for 8110-RC

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention