EN
  • EN
  • DE

CBTL06142DEE

Part No CBTL06142DEE
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer NXP
Win Source Part Number 240095-CBTL06142DEE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06142DEE CAD Model

Description

The CBTL06142DEE is a high-performance signal switching IC designed and manufactured by NXP Semiconductors, a leader in the field of advanced secure connectivity solutions. This product is part of NXP's extensive range of signal conditioning devices that are engineered to manage, enhance, and route electronic signals in a wide array of applications.

Key Features

  • High-Speed Data Handling: The CBTL06142DEE is capable of handling high-speed data rates, making it suitable for applications that require rapid data transmission without signal degradation.
  • Low Power Consumption: Designed with power efficiency in mind, this IC maintains a low power profile, which is crucial for battery-powered devices and applications where energy conservation is important.
  • Signal Integrity: The device ensures excellent signal integrity, thereby providing reliable performance even in environments with high electromagnetic interference (EMI).
  • Multiple Switching Configurations: It offers various switching configurations, giving designers the flexibility to use the IC in different signal routing applications.
  • Compact Package: The CBTL06142DEE comes in a small package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the CBTL06142DEE allows it to be used in a wide range of applications. It is particularly well-suited for:

  • High-speed data and signal routing in computing and storage platforms
  • Signal conditioning in networking equipment
  • Interface switching in consumer electronics
  • Telecommunications infrastructure
  • Industrial automation systems

Technical Specifications

The CBTL06142DEE has a robust set of technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage: Specified over a wide range to accommodate different system requirements
  • Operating Temperature: Capable of operating over a broad temperature range to ensure reliability under various environmental conditions
  • Data Rate: Supports high-speed data transmission, compatible with the latest interface standards

For detailed technical data and application notes, designers and engineers should refer to the official NXP datasheets and product guides.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The CBTL06142DEE is no exception, with its design and manufacturing processes geared towards ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,661 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess