EN
  • EN
  • DE

QAMI5516AUA

Part No QAMI5516AUA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (Q - R)
Description Single module demodulator and decoder IC for digital video set-top boxes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 285455-QAMI5516AUA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QAMI5516AUA CAD Model

Description

The QAMI5516AUA is a state-of-the-art microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This cutting-edge MCU is part of STMicroelectronics' extensive product line, renowned for its high performance, energy efficiency, and reliability. The QAMI5516AUA is particularly suitable for applications that require robust operation, a wide range of interfacing options, and advanced control capabilities.

Key Features

  • Advanced Core: At the heart of the QAMI5516AUA is an advanced core processor that delivers exceptional computational speed and efficiency, making it ideal for complex algorithms and real-time processing.
  • Memory Capacity: The MCU is equipped with ample memory, including high-speed RAM and flash memory, which provides significant storage for application code and data.
  • Connectivity: With a variety of communication interfaces, including I2C, SPI, and UART, the QAMI5516AUA ensures seamless integration with peripheral devices and systems.
  • Robust I/O Capabilities: A wide array of input/output ports allows for flexible connection to sensors, actuators, and other electronic components.
  • Power Efficiency: Designed with power-saving modes and an efficient architecture, the QAMI5516AUA is optimized for low-power operation, extending the battery life of portable and remote applications.
  • Durability: The MCU is built to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to electromagnetic interference.

Applications

The QAMI5516AUA is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Medical devices and healthcare technology
  • Wearable technology and fitness devices

STMicroelectronics' QAMI5516AUA is an excellent choice for developers looking for a reliable and powerful MCU that can handle demanding applications while maintaining energy efficiency and performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6334 $95.2668
3+ $39.0840 $117.2520
5+ $37.8621 $189.3105
7+ $36.6412 $256.4884
9+ $35.4192 $318.7728
11+ $31.7556 $349.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess