EN
  • EN
  • DE

CBT6832DDGG

Part No CBT6832DDGG
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 16-bit controlled enable rate 1-of-2 multiplexer/demultiplexer with precharged outputs and charge pump undershoot protection for live insertion
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1159336-CBT6832DDGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT6832DDGG CAD Model

Description

The NXP CBT6832DDGG is a high-performance, low-voltage 20-bit bus switch from the leading semiconductor manufacturer, NXP Semiconductors. Designed with the cutting-edge technology for which NXP is renowned, this bus switch is an ideal solution for power and space-constrained applications that require efficient data flow and signal routing.

Key Features

  • High Bandwidth: The CBT6832DDGG offers a 20-bit bus interface, allowing for the rapid transmission of data across multiple channels, which is essential for high-speed computing and data-intensive applications.
  • Low On-Resistance: The device features an exceptionally low on-state resistance, which translates into reduced signal distortion and improved output signal integrity, ensuring high-quality data transfer.
  • 5V Tolerant: The inputs are 5V tolerant, enabling the device to interface with a broad range of logic levels, making it highly versatile for various system designs.
  • Low Voltage Operation: Operating at a voltage range of 2.3V to 3.6V, the CBT6832DDGG is optimized for low-voltage applications, which helps to minimize power consumption and extend battery life in portable devices.

Applications

The versatility of the CBT6832DDGG makes it suitable for a wide array of applications, including:

  • Mobile Phones and Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Routing in Audio/Video Equipment

Additional Specifications

With its compact SSOP48 (Shrink Small Outline Package) form factor, the CBT6832DDGG is designed to meet the demands of space-constrained environments without sacrificing performance. The package's dimensions ensure a minimal footprint on PCBs (Printed Circuit Boards), thus providing more room for other critical components. The device also features quick switch times and a broad operating temperature range, making it suitable for industrial as well as consumer applications.

In summary, the NXP CBT6832DDGG is a robust, high-speed bus switch that offers designers the flexibility, performance, and efficiency needed for today's advanced electronic systems. Its low-voltage operation, high bandwidth, and 5V tolerant inputs make it an excellent choice for facilitating reliable, high-quality data transmission across a variety of platforms.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess