EN
  • EN
  • DE

CS2001YDWFR20

Part No CS2001YDWFR20
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1.2 A Switching Regulator, and 5.0 V, 100 mA Linear Regulator with RESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 150kHz
Voltage/Current - Output 1 -, 1.2A
Voltage/Current - Output 2 5V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 4.9 V ~ 5.1 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1163085-CS2001YDWFR20
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS2001
Introduction Date July 26, 2000
ECCN EAR99
Country of Origin Philippines ,Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS2001YDWFR20 CAD Model

Description

Introducing the CS2001YDWFR20 - A Robust Power Management Solution from ON Semiconductor

The CS2001YDWFR20 is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This component is engineered to cater to a broad range of applications, particularly those requiring efficient and stable power delivery, such as consumer electronics, automotive systems, and industrial equipment.

At the heart of the CS2001YDWFR20's design is its ability to offer exceptional voltage regulation, ensuring devices operate smoothly under varying electrical conditions. This PMIC boasts a high level of integration, which simplifies the design and reduces the need for additional external components, thereby saving space on the PCB and cutting down on overall system costs.

Featuring advanced protection features, the CS2001YDWFR20 safeguards connected devices against a multitude of potential issues, including overcurrent, overvoltage, undervoltage, and thermal overload. This proactive approach to circuit protection not only enhances product reliability but also extends the lifespan of the end application.

The device's low quiescent current is another highlight, making it an excellent choice for battery-powered applications where energy efficiency is paramount. Its power-saving capabilities ensure minimal impact on battery life, thereby enabling longer operational periods between charges.

Moreover, the CS2001YDWFR20 is designed with flexibility in mind, providing designers with adjustable output voltage settings to meet the specific demands of their applications. This versatility is complemented by its wide operating temperature range, allowing the PMIC to perform reliably in environments that are subject to temperature extremes.

ON Semiconductor's commitment to environmental sustainability is reflected in the CS2001YDWFR20, which is produced using eco-friendly manufacturing processes. The device also complies with RoHS directives, making it a responsible choice for companies looking to minimize their ecological footprint.

In summary, the CS2001YDWFR20 from ON Semiconductor is a robust, versatile, and energy-efficient power management solution that stands out for its advanced features and protective measures. It is an ideal choice for designers seeking a high-performance PMIC that is both cost-effective and environmentally conscious.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess