The NXP CBT3384DK is a cutting-edge bus switch designed to deliver exceptional performance in a variety of applications. This device is an integral component for engineers looking to facilitate high-speed signal switching with minimal propagation delay.
Key Features
- Low Power Consumption: The CBT3384DK is designed for energy efficiency, which makes it suitable for battery-powered devices and applications where power conservation is crucial.
- High-Speed Operation: With quick switch times and a broad bandwidth, this bus switch is capable of handling high-speed data lines, ensuring rapid data transfer without bottlenecks.
- Wide Voltage Range: It operates over a wide voltage range, accommodating various logic levels and making it versatile for different digital circuits.
- Bi-Directional Interface: The device can be used in either direction, providing flexibility in signal routing and making it a versatile choice for complex circuit designs.
Applications
The NXP CBT3384DK is ideal for a wide range of applications, including:
- Server and telecom infrastructure
- Data centers
- High-speed networking equipment
- Signal gating
- Bus isolation
Technical Specifications
The CBT3384DK boasts impressive technical specifications that make it a top choice for high-performance applications:
- 5 ohm switch connection between two ports
- Minimal propagation delay
- Operating Voltage: 4.5V to 5.5V
- Industrial operating temperature range from -40°C to +85°C
With its robust feature set and flexible applications, the NXP CBT3384DK is a reliable and efficient solution for modern digital switching needs. Whether you're designing a new piece of consumer electronics or upgrading a data center, this bus switch is engineered to meet the highest standards of performance and reliability.