EN
  • EN
  • DE

CBT3257PW

Part No CBT3257PW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159322-CBT3257PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3257PW CAD Model

Description

CBT3257PW - NXP 8-bit Multiplexer/Switch

The CBT3257PW from NXP Semiconductors is a high-performance, 8-bit multiplexer/switch designed to provide efficient data routing for a variety of applications. This device is part of the CBT family of CMOS devices, which are known for their low power consumption and high-speed operation.

Key Features

  • Low Power Consumption: The CBT3257PW is designed for minimal power usage, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Switching: With quick switch times, this device is capable of handling high-speed signals without significant delays, ensuring reliable performance in critical applications.
  • Wide Operating Voltage: It operates across a wide voltage range from 4.5V to 5.5V, providing flexibility for different system voltage requirements.
  • 5 Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and heat generation.
  • ESD Protection: The device includes protection against electrostatic discharge, enhancing its durability and reliability in harsh environments.
  • Multiple Configurations: It allows for various configurations, including 1-of-8 switching/multiplexing, providing versatility in its application.
  • Bus Hold Function: The integrated bus hold function on the data inputs eliminates the need for external pull-up or pull-down resistors.

Applications

The CBT3257PW is suitable for a diverse range of applications, including:

  • Data routing in servers and routers
  • Signal gating in telecommunication systems
  • Switching in data acquisition systems
  • Address switching in memory banks
  • Input/output port expansion

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the CBT3257PW is no exception. Manufactured with state-of-the-art technology, this device meets the stringent requirements of industrial and commercial applications. It is available in a TSSOP-16 (thin shrink small outline package) form factor, making it suitable for space-constrained designs.

With its robust feature set and NXP's reputation for excellence, the CBT3257PW is the ideal choice for designers looking for a reliable and versatile multiplexer/switch solution.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess