EN
  • EN
  • DE

SN74CBT6845CDWR

Part No SN74CBT6845CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC / Bus Switch 8 x 1:1 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74CBT
Other Names -SN74CBT6845CDWRG4R,296-19240-6,2156-SN74CBT6845CDWR-TITR,-SN74CBT6845CDWRR,-SN74CBT6845CDWRG4,296-19240-2,296-19240-1,-296-19240-1,-SN74CBT6845CDWRE4,TEXTISSN74CBT6845CDWR,-SN74CBT6845CDWRE4R,-296-19240-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256761-SN74CBT6845CDWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDWR CAD Model

Description

Product Overview: SN74CBT6845CDWR

The SN74CBT6845CDWR is a high-performance integrated circuit designed by the renowned semiconductor manufacturer, Texas Instruments. This device belongs to a category of switches known as 10-bit FET bus switches. The product is specifically engineered to provide high-speed switching capabilities with low on-state resistance, making it an ideal choice for bus exchange applications in data processing and telecommunications systems.

Key Features

  • Bus Switch Type: 10-bit FET
  • Package: The device comes in a 24-pin SOP (Small Outline Package) with a wide body, denoted by the suffix 'DW' in the part number, which provides a compact footprint while allowing for efficient thermal dissipation and ease of soldering onto PCBs.
  • Logic Level: It operates with a 5V logic level, making it compatible with a wide range of digital circuits.
  • Low On-State Resistance: This switch offers a low on-state resistance, typically around 5 ohms, which minimizes signal distortion and power loss.
  • Bi-Directional Data Flow: The SN74CBT6845CDWR supports bi-directional data flow, making it versatile for bidirectional bus applications.
  • Quick Switching: With its fast switching speed, the device ensures minimal propagation delay, which is critical for high-speed data transmission.
  • Power-Down Protection: The switch has power-down protection on all data ports, which helps to prevent damage to the device during power-off scenarios.

Applications

Due to its robust design and high-speed characteristics, the SN74CBT6845CDWR is suitable for various applications, including:

  • Bus isolation and switching in servers and routers
  • Memory switching in computing systems
  • Signal gating in data communication equipment
  • Interface switching in peripherals and consumer electronics

With its combination of high-speed performance, low power consumption, and protection features, the SN74CBT6845CDWR from Texas Instruments is an excellent choice for designers looking to optimize the performance and reliability of their digital switching applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4165 $102.0425
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess