EN
  • EN
  • DE

CBT3257PW,118

Part No CBT3257PW,118
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description CBT/FST/QS/5C/B Series Quad 1 Line to 2 Line Multiplexer And Demux/decoder True Output PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1192293-CBT3257PW,118
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3257PW,118 CAD Model

Description

Introducing the NXP CBT3257PW,118 - High-Performance Switching Device

Discover the power and precision of the CBT3257PW,118, a high-quality switching device manufactured by NXP Semiconductors. This device is a part of NXP's advanced high-speed CMOS family and is designed to deliver exceptional performance for a wide range of applications. With its low-power consumption and high noise immunity, the CBT3257PW,118 is an ideal choice for designers looking to enhance their systems with reliable and efficient switching capabilities.

Key Features

  • High-Speed Switching: The CBT3257PW,118 boasts a quick switch time, making it suitable for high-speed operations.
  • Low Power Dissipation: Its CMOS technology ensures minimal power consumption, which is critical for battery-operated and power-sensitive devices.
  • Wide Voltage Range: Operating from a 3.0V to 5.5V supply voltage range, this switch is versatile and can be integrated into various circuit designs.
  • Multiple Channels: It features an 8-bit bus switch with 8 input/output ports, providing ample connectivity for complex operations.
  • ESD Protection: The device includes protection against electrostatic discharge, ensuring durability and long-term reliability.

Applications

The CBT3257PW,118 is engineered to meet the demands of a multitude of applications. Its high-speed data switching capabilities make it particularly suitable for:

  • Multiplexing and demultiplexing applications
  • Signal gating
  • Data routing
  • Communication systems
  • Computer peripheral interfacing

Package and Quality

The NXP CBT3257PW,118 comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is not only space-efficient but also suitable for surface mount technology (SMT). This packaging ensures a compact footprint while providing adequate thermal performance and connectivity. NXP's commitment to quality means each device is rigorously tested to meet the high standards expected in the industry.

Whether you're developing the next generation of communication interfaces or designing a power-conscious portable device, the NXP CBT3257PW,118 offers the reliability and performance you need. Its combination of speed, efficiency, and robustness makes it a smart choice for your switching needs.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
UTC
Lowest to $0.3269
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Chilisin
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess