The BZX884-C51 from NXP Semiconductors is a precision Zener diode designed to offer a reliable voltage reference with a nominal Zener voltage of 5.1V. This small-signal Zener diode is optimized for stabilization and regulation applications across various electronic circuits.
Key Features
- Voltage Precision: The BZX884-C51 provides a tightly regulated voltage with a nominal Zener voltage of 5.1V, making it ideal for precision applications.
- Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power loss and improved efficiency in your circuit design.
- High Stability: The diode offers excellent stability over time, which is crucial for maintaining consistent performance in critical applications.
- Package: Available in a small, surface-mount SOD-882 package, the BZX884-C51 is suitable for high-density circuit boards and is easy to integrate into various electronic systems.
Applications
The BZX884-C51 is versatile and can be used in a wide range of applications, including:
- Voltage regulation modules
- Power management systems
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Performance Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
5.1V |
| Test Current (IZT) |
5mA |
| Maximum Zener Impedance (ZZT) |
22 Ohms |
| Maximum Reverse Leakage Current (IR) |
2μA |
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX884-C51 is no exception. It is manufactured under stringent quality control standards, ensuring that each component meets the high reliability and performance standards expected from NXP products.