EN
  • EN
  • DE

BLF8G10LS-160V

Part No BLF8G10LS-160V
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153804-BLF8G10LS-160V
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF8G10LS-160V CAD Model

Description

The NXP BLF8G10LS-160V is a high-performance LDMOS power transistor designed for use in a variety of RF power applications. This device is specifically engineered to meet the rigorous demands of today's RF energy markets, providing exceptional performance in terms of power, efficiency, and reliability.

Key Features

  • High Power: With an output power of 160 Watts, the BLF8G10LS-160V is capable of delivering significant power levels, making it suitable for high-power applications.
  • Wide Frequency Range: This transistor operates over a broad frequency range from 700 MHz to 1000 MHz, providing versatility for a variety of RF applications.
  • High Efficiency: It boasts an excellent efficiency of up to 70%, ensuring that systems utilizing this component can achieve higher performance with lower energy consumption.
  • Thermal Performance: The BLF8G10LS-160V is designed with superior thermal characteristics, ensuring stable performance even under high-temperature operating conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to enhance its robustness and reliability in harsh environments.
  • Ruggedness: This LDMOS transistor can withstand high voltage standing wave ratios (VSWRs), making it resilient in mismatched load conditions.

Applications

The BLF8G10LS-160V is ideal for a range of RF power applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Radio and VHF TV broadcast transmitters
  • RF energy applications such as plasma generation, cooking, and heating
  • Professional mobile radio (PMR) base stations

Product Specifications

Parameter Value
Output Power (Pout) 160W
Frequency Range 700 MHz to 1000 MHz
Efficiency Up to 70%
Technology LDMOS

Overall, the NXP BLF8G10LS-160V represents a robust and efficient solution for designers looking to improve the performance and reliability of their RF power systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess