Product Overview: BZX84J-C5V1 - NXP Semiconductors
The BZX84J-C5V1 is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a part of the BZX84 series, which is known for its reliability and efficiency in a wide range of electronic applications.
With a nominal Zener voltage of 5.1V, the BZX84J-C5V1 is specifically engineered to provide a precise voltage reference in a compact SOD-323F surface-mount package. This small form factor makes it an excellent choice for space-constrained applications, while its power dissipation of 550mW ensures robust performance for a variety of circuits.
Key Features:
- Zener Voltage (VZ): 5.1V, providing a stable reference voltage for various applications.
- Package: SOD-323F surface-mount package, ideal for automated assembly processes and saving board space.
- Power Dissipation: Capable of dissipating up to 550mW, suitable for handling standard loads in circuit protection and voltage regulation.
- Tolerance: The Zener voltage tolerance is specified for reliable operation, ensuring consistent performance across devices.
- Operating Temperature Range: -55°C to +150°C, allowing for use in extreme environmental conditions.
Applications:
The BZX84J-C5V1's versatility makes it suitable for a broad range of applications, including:
- Voltage regulation in power supplies
- Overvoltage and transient voltage protection circuits
- Switching power supplies
- Consumer electronics such as TVs, computers, and mobile devices
- Industrial control systems
As a Zener diode from NXP Semiconductors, the BZX84J-C5V1 is manufactured to meet high-quality standards, ensuring reliability and consistency for your electronic designs. Whether you're developing power management solutions or looking to integrate a stable voltage reference into your product, the BZX84J-C5V1 offers the performance and compact footprint you need.
For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by NXP Semiconductors.