Introducing the BZX84J-B3V6 Voltage Regulator Diode from NXP
The BZX84J-B3V6 from NXP Semiconductors is a high-performance, surface-mounted Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and compact package, this Zener diode is an ideal choice for designers looking to maintain voltage stability in their circuits.
Key Features
- Voltage Regulation: The BZX84J-B3V6 provides a nominal Zener voltage of 3.6V, making it suitable for applications requiring a regulated voltage in this range.
- Power Dissipation: It has a total power dissipation of 250 mW, ensuring efficient operation even under conditions of moderate power consumption.
- Package: The device comes in a small SOT-23 (TO-236AB) surface-mount package, which is not only space-saving but also conducive to automated assembly processes.
- Tolerance: This Zener diode offers a standard tolerance of ±5%, allowing for precise voltage regulation in your circuit designs.
- Operating Temperature: It is designed to operate over a wide temperature range from -55°C to +150°C, providing reliable performance across various environmental conditions.
Applications
The BZX84J-B3V6 is versatile and can be used in numerous electronic circuits. Its applications include:
- Voltage stabilization for sensitive electronics
- Power supply management
- Overvoltage and transient voltage protection
- Reference voltage in analog circuits
- Switching power supplies
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX84J-B3V6 is no exception. Manufactured with high standards, this Zener diode ensures long-term reliability and consistent performance, making it a trusted component in any electronic product or system.
Whether you are designing consumer electronics, automotive systems, or industrial controls, the BZX84J-B3V6 from NXP Semiconductors is an excellent choice for maintaining voltage integrity and protecting your circuitry.