EN
  • EN
  • DE

BS616LV8016FIP55

Part No BS616LV8016FIP55
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 512K X 16 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154544-BS616LV8016FIP55
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS616LV8016FIP55 CAD Model

Description

The BS616LV8016FIP55 is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. As an SRAM, it provides rapid data access and simple control mechanisms, making it well-suited for diverse memory applications. The 'END - OF - LIFE' categorization indicates that this particular component is no longer actively manufactured, but comprehending its attributes remains valuable for maintaining legacy systems or conducting design comparisons.

Applications:

  • Cache Memory: Utilized in systems necessitating quick data access, such as microprocessor caches.
  • Embedded Systems: Ideal for applications where minimal power consumption and swift read/write cycles are crucial, for example, in industrial controllers or data acquisition systems.
  • Networking Equipment: Deployed in network routers and switches for short-term storage of packet data.
  • Telecommunications: Employed in telecommunications equipment to buffer data during transmission processes.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other automated systems for real-time data manipulation.

Features:

  • High-Speed Access Time: The '55' in the part number likely indicates a 55ns access time, signifying rapid read and write functionalities.
  • Low Voltage Operation: Engineered for low-voltage operation, commonly at 3.3V or 5V, thereby decreasing power consumption.
  • CMOS Technology: Employs CMOS technology to achieve low static power dissipation.
  • 8Mbit Memory: The '8016' typically denotes an 8Mbit memory density, configured as 512K x 16 bits.
  • Operating Temperature: Intended for operation across a wide spectrum of temperatures (commercial, industrial).
  • Compact Package: Available in various package types, including FIP (Fine Pitch Package) for applications constrained by space.

Benefits:

  • Fast Data Access: Facilitates swift retrieval and storage of data, thereby enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, prolonging battery life in portable devices and lessening overall system power demands.
  • Reliable Operation: Delivers consistent and dependable performance under varied operational conditions.
  • Easy Integration: Its straightforward interface allows for simple integration into different digital systems.
  • Legacy System Support: Essential for maintaining or repairing older systems that depend on this specific SRAM module.

Additional Details: This SRAM generally comes in a 44-pin package. Precise understanding of the voltage prerequisites and timing specifications necessitates consulting the device datasheet. Despite being EOL, datasheets and technical specifics can often be found online. Its configuration of 512K x 16 bits implies that data is accessed in 16-bit wide segments, suitable for many embedded processors and data processing applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess