EN
  • EN
  • DE

BZX84-C75,215

Part No BZX84-C75,215
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZX84-C75 - ZENER DIODE / Zener Diode 75 V 250 mW ±5% Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 255 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 52.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-BZX84-C75,215-954
Standard Package 1
Win Source Part Number 1050493-BZX84-C75,215
Ultra Librarian 3D Model Ultra Librarian BZX84-C75,215 CAD Model

Description

Overview of BZX84-C75,215 Zener Diode from NXP Semiconductors

The BZX84-C75,215 is a high-quality Zener diode produced by NXP Semiconductors, a trusted name in the electronics industry. This small signal Zener diode is designed for providing a regulated voltage by operating in its reverse breakdown mode. It is an essential component for voltage regulation applications, offering a Zener voltage of 75V, which makes it suitable for a variety of electronic circuits that require precise voltage control.

Key Features

  • Zener Voltage: The device features a nominal Zener voltage of 75V, which is ideal for stabilizing voltage in various electronic applications.
  • Power Dissipation: With a total power dissipation of 250mW, the BZX84-C75,215 can handle a moderate amount of power, making it robust for its size.
  • Package Type: It comes in a small SOT-23 surface-mount package, which is widely used in the industry and is suitable for high-density PCB designs.
  • Operating Temperature Range: The diode operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability in various environments.

Applications

The BZX84-C75,215 Zener diode is versatile and can be used in numerous applications. It is commonly found in:

  • Power supply circuits as a voltage reference or regulator.
  • Overvoltage protection circuits to safeguard sensitive components.
  • Switching operations that require precise voltage control.
  • Consumer electronics for stabilizing voltages and ensuring consistent performance.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZX84-C75,215 is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer electronics. Each diode is tested to guarantee its performance characteristics, ensuring that you receive a reliable component for your electronic designs.

Whether you're designing power management systems, consumer electronics, or industrial machinery, the BZX84-C75,215 from NXP Semiconductors is an excellent choice for your voltage regulation needs. Its compact form factor, robust performance, and industry-standard packaging make it a smart and practical component for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8,930+ $0.0056 $50.0080
21,740+ $0.0046 $100.0040
34,095+ $0.0044 $150.0180
46,515+ $0.0043 $200.0145
59,525+ $0.0042 $250.0050
81,085+ $0.0037 $300.0145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,610 pieces
MOQ: 8930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess