The BZX84-A2V4 is a high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This small-signal Zener diode is known for its reliability and efficiency, making it a popular choice for a wide range of electronic applications. With its precise voltage regulation and compact SOT23 package, it is especially suited for space-constrained designs.
Key Features
- Voltage Regulation: The BZX84-A2V4 provides a nominal Zener voltage of 2.4V, which is ideal for applications requiring stable voltage regulation.
- Power Dissipation: It is capable of dissipating power up to 250 mW, ensuring adequate handling of power requirements for small-scale circuits.
- Package Type: The device comes in a small SOT23 package, which is widely used for surface-mounted devices, offering a compact footprint for PCB designs.
- High Stability: The Zener diode offers excellent stability and maintains a consistent performance over its entire operating temperature range.
- Tolerance: It features a standard tolerance of approximately 5%, allowing for precise voltage regulation in various applications.
Applications
The BZX84-A2V4 is versatile and can be used in numerous applications, including:
- Voltage regulation circuits
- Overvoltage protection systems
- Switching power supplies
- Consumer electronics
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality. The BZX84-A2V4 Zener diode is no exception, as it is designed to meet stringent industry standards for performance and reliability. With its robust construction and NXP's dedication to excellence, this Zener diode is an excellent choice for designers looking for a dependable voltage regulation solution.
Environmental Compliance
The BZX84-A2V4 is manufactured with the environment in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes the BZX84-A2V4 a responsible choice for both manufacturers and consumers who are conscious of their ecological footprint.