The BZX79-C36 is a small signal Zener diode, meticulously engineered by NXP Semiconductors, designed to offer a stable and precise voltage regulation. This component is particularly suitable for applications requiring voltage calibration and stabilization in a compact package.
Key Features
- Nominal Zener Voltage: 36V - The BZX79-C36 provides a nominal Zener voltage of 36 volts, making it ideal for a wide range of voltage regulation applications.
- Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand moderate levels of power while maintaining its stability and performance.
- Tolerance: The voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
- Package: This Zener diode comes in a compact DO-35 glass package, which is not only small in size but also offers high thermal stability and reliability.
- Temperature Range: The operating temperature range of the BZX79-C36 spans from -65°C to +175°C, accommodating various environmental conditions without compromising its functionality.
Applications
The BZX79-C36 is versatile and can be used in numerous applications. It is commonly utilized in:
- Power supply regulation
- Voltage reference circuits
- Surge protection devices
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and the BZX79-C36 is no exception. This Zener diode is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for reliability and performance.
Environmental Compliance
The BZX79-C36 is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.