Introducing the BZX585-C3V0 Zener Diode from NXP Semiconductors
The BZX585-C3V0 is a highly precise, low-voltage Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide a stable and reliable voltage reference with a nominal Zener voltage of 3.0V. It is an excellent choice for applications requiring voltage regulation and protection against overvoltage conditions.
Key Features
- Low Voltage Operation: The BZX585-C3V0 operates at a nominal Zener voltage of 3.0V, making it suitable for low-voltage applications.
- High Precision: With tight voltage tolerances, it ensures accurate voltage clamping, essential for sensitive electronic circuits.
- Low Leakage Current: The diode offers a low leakage current, enhancing the overall efficiency of the application it is used in.
- Small Package: Available in a small SOD-523 package, it is ideal for space-constrained applications.
- Power Dissipation: Capable of withstanding a power dissipation of 300 mW, it can handle moderate power levels in a compact form factor.
- Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliability in various environmental conditions.
Applications
The BZX585-C3V0 Zener diode is versatile and can be used in a wide array of electronic circuits. Its primary applications include:
- Voltage regulation in power supplies
- Protection circuits for sensitive electronics
- Precision reference in analog circuits
- Switching devices in digital systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BZX585-C3V0 is no exception. It is manufactured with the highest standards, ensuring that each diode meets the stringent requirements necessary for critical electronic systems. Whether used in commercial or industrial applications, the BZX585-C3V0 provides the performance and reliability that engineers and designers have come to expect from NXP products.
With its combination of precision, efficiency, and compact size, the BZX585-C3V0 from NXP Semiconductors is an excellent choice for your voltage regulation and protection needs.