The NXP BZX585-B6V2 is a high-precision, low-leakage voltage regulator diode designed for a variety of applications that require voltage regulation and stabilization. This Zener diode is part of NXP's BZX585 series, renowned for its reliability and efficiency in circuit protection and voltage reference.
With a nominal Zener voltage of 6.2V, the BZX585-B6V2 provides a stable and accurate reference voltage for your electronic circuits. It is capable of dissipating a power of 0.5W, which makes it suitable for low-power applications. The diode is packaged in a small SOD-523 surface-mounted device (SMD) package, which is ideal for high-density circuit boards where space is at a premium.
Key Features
- Zener Voltage: 6.2V with a tolerance of ±2%, providing precise voltage regulation.
- Power Dissipation: Rated at 0.5W, suitable for handling moderate power levels in compact electronic systems.
- Package: SOD-523, a small and flat package that is perfect for space-constrained applications.
- Low Leakage Current: Ensures minimal power loss and enhances the overall efficiency of the application.
- Temperature Stability: Operates effectively over a wide temperature range, maintaining performance under varying conditions.
Applications
The versatility of the BZX585-B6V2 Zener diode allows it to be used in a wide array of electronic devices and systems. It's commonly found in:
- Voltage regulation modules
- Overvoltage protection circuits
- Power supply units
- Portable and battery-powered devices
- Consumer electronics
With its precise voltage control and compact footprint, the NXP BZX585-B6V2 is an excellent choice for designers looking for a reliable Zener diode that combines performance with practicality.