EN
  • EN
  • DE

UCC2895DWG4

Part No UCC2895DWG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 056147-UCC2895DWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2895DWG4 CAD Model

Description

Product Overview: Texas Instruments UCC2895DWG4

The Texas Instruments UCC2895DWG4 is a versatile and advanced BiCMOS power factor correction (PFC) pre-regulator. This highly integrated circuit is designed to deliver efficient power management and is ideal for a wide range of applications, including off-line power supplies, AC-DC adapters, power factor correction, and high-voltage DC-DC converters. Its sophisticated features enable the development of energy-efficient power systems with improved power factor and reduced total harmonic distortion.

Key Features

  • Advanced Control Methodology: The UCC2895DWG4 uses average current mode control for superior performance and easy loop compensation.
  • Wide Operating Range: It supports a wide input voltage range, accommodating various supply voltages and allowing for global use.
  • Programmable Switching Frequency: Designers can set the switching frequency according to their specific application requirements, providing design flexibility.
  • High-Efficiency Operation: The device is optimized for high-efficiency power conversion, reducing energy loss and heat dissipation.
  • Soft Start Capability: To prevent inrush current during startup, the UCC2895DWG4 features a programmable soft start function.
  • Protection Features: It includes comprehensive protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation and longevity of the end product.

Applications

The UCC2895DWG4 is suitable for a variety of applications, including:

  • Telecommunications Equipment
  • Industrial Power Supplies
  • AC-DC Adapters for Laptops and Desktops
  • Flat-Panel Television and Monitor Power Supplies
  • High-Voltage DC-DC Converters

Package and Availability

The UCC2895DWG4 is offered in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

In summary, the Texas Instruments UCC2895DWG4 is a sophisticated and reliable choice for advanced power management solutions. Its combination of efficiency, flexibility, and protection features make it an ideal choice for high-performance power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7713 $52.7982
29+ $3.5327 $102.4483
44+ $3.4133 $150.1852
64+ $3.1746 $203.1744
82+ $3.0553 $250.5346
103+ $2.9359 $302.3977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess