EN
  • EN
  • DE

BZX399-C2V7

Part No BZX399-C2V7
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238808-BZX399-C2V7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX399-C2V7 CAD Model

Description

The BZX399-C2V7 is a cutting-edge, precision Zener diode produced by the renowned semiconductor manufacturer NXP Semiconductors. Designed to offer a stable and reliable reference voltage, this component is an essential part of many electronic circuits, providing voltage regulation with high levels of accuracy and consistency.

Key Features

  • Nominal Zener Voltage: 2.7V, allowing for precise voltage regulation in a variety of applications.
  • Tolerance: The diode features an impressive tolerance level, ensuring minimal deviation from the specified voltage, which is crucial for sensitive electronic devices.
  • Power Dissipation: With its capability to handle a significant amount of power dissipation, the BZX399-C2V7 is suitable for high-performance applications.
  • Package: The diode comes in a small, surface-mount package, making it ideal for compact circuit designs where space is at a premium.
  • Temperature Stability: The Zener diode operates reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The BZX399-C2V7 is versatile and can be used in a wide array of electronic applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Over-voltage protection systems
  • Precision reference voltage sources
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZX399-C2V7 is no exception. Each diode is manufactured with strict quality control procedures, ensuring that each component meets the highest standards of performance and reliability. This commitment to quality makes the BZX399-C2V7 an ideal choice for manufacturers and designers who require components that they can trust to perform consistently over time.

Conclusion

With its precise voltage regulation, high power dissipation, and robust performance across a range of temperatures, the BZX399-C2V7 from NXP Semiconductors stands out as a superior choice for designers looking for a reliable Zener diode. Whether for industrial, commercial, or consumer applications, the BZX399-C2V7 is engineered to deliver top-notch performance where it counts.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess