EN
  • EN
  • DE

MAX17007GTI+

Part No MAX17007GTI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR QPWM GRAPHICS 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Series Quick-PWM?
Packaging Tube
Applications Power Supplies
Current - Supply 1.7mA
Operating Supply Voltage 4.5 V ~ 26 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (4x4)
Win Source Part Number 130793-MAX17007GTI+
Ultra Librarian 3D Model Ultra Librarian MAX17007GTI+ CAD Model

Description

Maxim Integrated Product Overview: MAX17007GTI+

The MAX17007GTI+ is a high-performance, versatile power-supply controller from Maxim Integrated, designed to meet the demanding needs of modern electronic devices. This advanced controller is specifically engineered to provide efficient power management solutions for a variety of applications, including notebooks, motherboards, and other portable electronics that require a reliable and efficient power supply system.

Key Features

  • Flexible Power Supply Design: The MAX17007GTI+ enables designers to create a power supply that can adapt to various processor loads, ensuring optimal performance and power efficiency.
  • High Efficiency: With its integrated MOSFET drivers and support for synchronous rectification, this controller maximizes power efficiency, reducing heat generation and improving battery life in portable devices.
  • Multiple Outputs: The device supports multiple output voltages, allowing it to power different components within a system simultaneously, while maintaining tight voltage regulation.
  • Advanced Protection Features: The MAX17007GTI+ includes overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a range of potential power-related issues.
  • Programmable Switching Frequency: Designers can adjust the switching frequency to optimize the performance for specific applications and minimize electromagnetic interference (EMI).
  • Small Footprint: The compact QFN package allows for a space-saving design, making it an ideal choice for applications where board space is at a premium.

Applications

The MAX17007GTI+ is suitable for a wide range of applications, including:

  • Notebook Computers
  • Desktop and Server Motherboards
  • Graphic Cards
  • Portable Electronics
  • Embedded Systems

Technical Specifications

The MAX17007GTI+ operates over a wide input voltage range and is designed to be robust and reliable in various environmental conditions. Its technical specifications include:

  • Input Voltage Range: Specified for various configurations
  • Output Voltage Accuracy: Maintains precise control over output voltages
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package Type: QFN

With its combination of flexibility, efficiency, and protection features, the MAX17007GTI+ from Maxim Integrated stands out as a top choice for designers looking to create sophisticated power supply systems for their next-generation electronic devices.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess