The BZV55C10YZ10V is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive range of Zener diodes, which are renowned for their reliability and performance in a wide array of electronic applications. The BZV55C10YZ10V is specifically engineered to provide a stable reference voltage of 10V, making it an ideal component for voltage regulation purposes.
Key Features
- Nominal Zener Voltage: 10V with a tolerance of ±2% for precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 500mW, ensuring efficient operation under various conditions.
- Package: Comes in a small and compact MiniMELF (SOD-80) package, suitable for high-density mounting and saving valuable board space.
- Temperature Stability: Excellent stability over a wide temperature range, providing reliable performance from -55°C to +150°C.
- Low Leakage Current: Features low reverse leakage current, enhancing the overall efficiency of the device.
- Standard Tolerance: Offers standard tolerance levels, making it a versatile component in various circuit designs.
Applications
The BZV55C10YZ10V is suitable for a multitude of applications where voltage stabilization is critical. It is commonly used in:
- Power supply circuits
- Consumer electronics
- Telecommunication devices
- Computer systems
- Industrial equipment
- Automotive electronics
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZV55C10YZ10V is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements for commercial and industrial electronic devices.