EN
  • EN
  • DE

BZT52H-B8V2

Part No BZT52H-B8V2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157390-BZT52H-B8V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-B8V2 CAD Model

Description

The NXP BZT52H-B8V2 is a high-performance Zener diode designed for a wide range of applications. With its precise voltage regulation and low leakage current, this Zener diode is an ideal choice for voltage stabilization and voltage reference applications. The BZT52H-B8V2 is part of NXP's BZT52 series, which is known for its reliability and efficiency.

Key Features

  • Nominal Zener Voltage: 8.2V, providing a stable reference voltage for various circuits.
  • Power Dissipation: The device has a total power dissipation of 375 mW, ensuring robust performance for its size.
  • Package: Comes in a small SOD123F surface-mounted package, which is ideal for space-constrained applications.
  • Low Leakage Current: Exhibits a low leakage current, enhancing the overall efficiency of the device.
  • High Surge Current Capability: Capable of withstanding high surge currents, which makes it suitable for protecting against voltage spikes.
  • Temperature Stability: Offers excellent stability over a broad temperature range, ensuring consistent performance under varying conditions.
  • Tolerance: The Zener voltage has a tolerance of ±2%, providing precise voltage regulation for sensitive electronic circuits.

Applications

The BZT52H-B8V2 Zener diode from NXP is versatile and can be used in a variety of applications. Common uses include:

  • Voltage regulation in power supplies.
  • Protection circuits in consumer electronics.
  • Reference elements in precision circuits.
  • Energy management systems.
  • Automotive electronics where stable voltage is critical.

Product Specifications

Parameter Value
Zener Voltage 8.2V
Power Dissipation 375 mW
Package SOD123F
Leakage Current Low
Surge Current Capability High
Temperature Stability Excellent
Voltage Tolerance ±2%

The BZT52H-B8V2 Zener diode by NXP is a reliable and precise component suitable for a wide array of electronic applications where voltage control and regulation are paramount.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2432 $51.0720
505+ $0.1996 $100.7980
780+ $0.1934 $150.8520
1,070+ $0.1871 $200.1970
1,385+ $0.1809 $250.5465
1,850+ $0.1622 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess