The NXP BZT03-C82 is a high-performance Zener diode that offers precision voltage regulation and protection for a variety of electronic circuits. With its robust design and reliable performance, this component is an ideal choice for engineers and designers looking to ensure the stability and safety of their systems.
Key Features
- Voltage Regulation: The BZT03-C82 provides a nominal Zener voltage of 82 volts, making it suitable for applications requiring precise voltage control.
- High Power Dissipation: This Zener diode is capable of dissipating up to 3.25 watts of power, which helps to maintain stability under varying load conditions.
- Surge Current Capability: It is designed to withstand surge currents, ensuring protection against voltage spikes and transient events.
- Low Leakage Current: The diode features a low leakage current, enhancing the overall efficiency of the device and the circuits in which it is used.
- Wide Operating Temperature Range: With an operating temperature range of -55°C to +175°C, the BZT03-C82 is suitable for use in demanding environments.
Applications
The BZT03-C82 Zener diode is versatile and can be used in a wide range of applications, including:
- Voltage stabilization in power supplies.
- Overvoltage protection in consumer electronics.
- Automotive electronics where consistent performance is critical.
- Industrial equipment requiring robust voltage regulation.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZT03-C82 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive applications. Whether you're designing a power management system or looking to protect sensitive electronics, the BZT03-C82 from NXP provides the performance and reliability you need.