EN
  • EN
  • DE

RD3.9S-T2

Part No RD3.9S-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291995-RD3.9S-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3.9S-T2 CAD Model

Description

The RD3.9S-T2 is a Zener diode manufactured by NEC, designed for voltage regulation and overvoltage protection. Zener diodes allow current to flow in either direction, but when the voltage reaches the Zener voltage, it will conduct in the reverse direction, maintaining a nearly constant voltage across the diode. This makes it suitable for stabilizing voltage and protecting sensitive components.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits, such as power supplies.
  • Overvoltage Protection: Protecting sensitive components from damage caused by voltage spikes or surges.
  • Reference Voltage: Providing a stable reference voltage for measurement and control circuits.
  • Transient Voltage Suppression (TVS): Absorbing short-duration voltage transients.
  • Waveform Clipping: Limiting the maximum voltage of a signal.

Features

  • Zener Voltage: 3.9V nominal Zener voltage. The 'RD' likely denotes a Zener diode and '3.9' signifies the voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined Zener voltage for precise regulation.
  • Small Package: The 'S' designation likely indicates a small package suitable for compact designs. Detailed package information requires datasheet verification.
  • High Surge Capability: Ability to withstand transient voltage spikes.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage, ensuring reliable circuit operation.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage surges.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic circuits.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.
  • Cost-Effective: Offers an economical solution for voltage regulation and transient suppression.

The '-T2' suffix likely refers to specific packaging or taping options for automated assembly. Consult the datasheet for detailed specifications such as power dissipation, operating temperature range, and specific package dimensions.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1134 $61.2370
130+ $0.9136 $118.7680
200+ $0.8847 $176.9400
270+ $0.8570 $231.3900
350+ $0.8281 $289.8350
470+ $0.7427 $349.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess