The Realtek RTL8723AS-CG is a single-chip 802.11b/g/n Wireless LAN (WLAN) and Bluetooth combo solution. It's designed for low-power, high-performance wireless connectivity in various devices. The 'CG' likely signifies a specific configuration or feature set variant, but the core functionality remains WLAN and Bluetooth integration.
Applications
- Tablets
- Smartphones
- Portable Media Players
- Handheld Devices
- Embedded Systems
Features
- WLAN: Supports IEEE 802.11b/g/n standards for wireless networking, enabling connectivity to Wi-Fi networks.
- Bluetooth: Integrates Bluetooth 4.0 (or a later version) for short-range wireless communication with devices like headphones, speakers, and other peripherals.
- Low Power Consumption: Designed for efficient power management, crucial for extending battery life in mobile and portable applications.
- Advanced Security: Supports WEP, WPA, and WPA2 encryption protocols for secure wireless communication, protecting data from unauthorized access.
- Host Interface: Typically interfaces with the host processor via SDIO or USB, providing a standard connection for data transfer.
- Co-existence Mechanisms: Employs advanced co-existence mechanisms to minimize interference between WLAN and Bluetooth signals, ensuring reliable performance.
Benefits
- Reduced Bill of Materials: Combines WLAN and Bluetooth functionality into a single chip, minimizing the number of required external components and lowering system costs.
- Simplified Design: Integration simplifies the design process, reducing board space and complexity, making it easier to integrate into various devices.
- Extended Battery Life: Low power consumption maximizes battery life in portable applications, allowing for longer usage times.
- Reliable Wireless Connectivity: Supports industry-standard WLAN and Bluetooth protocols, ensuring compatibility and reliable communication.
- Secure Communication: Provides robust security features to protect wireless data transmissions from unauthorized access and eavesdropping.
- Improved Performance: Co-existence mechanisms optimize performance by mitigating interference between WLAN and Bluetooth signals.
Additional Details
The RTL8723AS-CG typically supports multiple operating systems, including Android, Windows, and Linux. It is designed to operate within a specified temperature range and complies with relevant regulatory standards. Further details about the 'CG' variant might include specific power saving modes, optimized performance parameters, or adherence to specific environmental compliance standards. It's commonly packaged in a QFN (Quad Flat No-leads) package.