The BZB84-C4V3 is a robust and precise voltage regulator diode from NXP Semiconductors, a global leader in the electronics industry. This product is designed to offer a stable zener voltage, making it an ideal solution for voltage regulation applications. The BZB84-C4V3 is part of NXP's extensive range of zener diodes, which are renowned for their high quality and reliability.
Key Features
- Zener Voltage: The BZB84-C4V3 provides a nominal zener voltage of 4.3V, which is ideal for a variety of electronic circuits requiring a stable reference voltage.
- Package: It comes in a small surface-mounted SOT23 package, which is suitable for high-density PCB designs and is easy to integrate into a wide range of electronic devices.
- Power Dissipation: With a total power dissipation of 250mW, this zener diode can handle moderate power levels, making it suitable for many electronic applications.
- Tolerance: The BZB84-C4V3 has a standard zener voltage tolerance of ±5%, ensuring precise voltage regulation for consistent performance.
- Operating Temperature Range: This diode operates effectively over a wide temperature range from -55°C to +150°C, providing reliability in various environmental conditions.
Applications
The BZB84-C4V3 is versatile and can be used in a multitude of applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Voltage reference in analog circuits
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BZB84-C4V3 is no exception. It is manufactured with rigorous standards to ensure it meets the reliability demands of industrial and consumer applications. With its excellent stability and durability, the BZB84-C4V3 from NXP is a reliable choice for designers looking to incorporate a dependable voltage regulation solution into their electronic designs.