EN
  • EN
  • DE

LTM4616MPY#PBF

Part No LTM4616MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.6-5V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5 V
Voltage - Output 2 0.6 ~ 5 V
Current - Output (Max) 8A, 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Mounting Style SMD/SMT
Package 144-BGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 141578-LTM4616MPY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4616MPY#PBF CAD Model

Description

Introducing the LTM4616MPY#PBF from Linear Technology

Linear Technology presents the LTM4616MPY#PBF, a high-performance, dual 8A or single 16A DC/DC µModule (micromodule) regulator designed to cater to a wide range of power supply requirements. This innovative solution integrates the inductor, power switches, DC/DC controller, and all the supporting components in a compact BGA (Ball Grid Array) package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Efficiency: The LTM4616MPY#PBF is engineered to deliver high efficiency, which is crucial for reducing power loss and heat dissipation in your systems.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 16V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Versatile Output Voltage: The device provides an adjustable output voltage range from 0.6V to 5.5V, enabling it to support a broad spectrum of power needs for digital ICs such as FPGA, ASIC, microprocessor, and DSP.
  • Configurable Outputs: You can configure the LTM4616MPY#PBF for dual 8A outputs or a single 16A output, offering design versatility for your specific power requirements.
  • Robust Thermal Performance: The module is encapsulated in a thermally enhanced package, ensuring reliable operation in environments with elevated temperatures.

Advanced Technologies:

The LTM4616MPY#PBF incorporates Linear Technology's state-of-the-art technologies, including a current-mode control architecture and a phase-lockable frequency (250kHz to 780kHz), which help in minimizing noise and interference in sensitive electronics.

Applications:

With its robust feature set, the LTM4616MPY#PBF is well-suited for a wide array of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Networking and storage systems
  • Medical devices
  • High-density distributed power systems

Whether you're designing for high-performance computing environments or compact, power-sensitive devices, the LTM4616MPY#PBF by Linear Technology offers a reliable, efficient, and versatile power management solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1115 $86.2230
3+ $35.3736 $106.1208
5+ $34.2682 $171.3410
7+ $33.1627 $232.1389
8+ $32.0573 $256.4584
11+ $28.7410 $316.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess