The NXP BT236X-800 is a robust and high-performance bipolar transistor designed to cater to a wide range of power switching applications. This device is part of NXP's acclaimed series of silicon NPN power transistors, renowned for their efficiency and reliability in demanding environments.
Key Features
- High Voltage Capability: The BT236X-800 is capable of withstanding voltages up to 800V, making it an excellent choice for high voltage applications.
- High Current Handling: With a collector current rating of up to 4A, this transistor can handle significant power loads, suitable for a variety of power conversion and control tasks.
- Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves efficiency during operation.
- Fast Switching Speed: Engineered for rapid switching, the BT236X-800 minimizes transition times, which is crucial for high-frequency operations.
- Robust Design: Encased in a TO-220 package, the transistor is designed to withstand thermal and mechanical stress, ensuring a reliable performance over its lifespan.
Applications
The NXP BT236X-800's versatility allows it to be used in various applications, including:
- Switch mode power supplies (SMPS)
- Power regulators
- Motor control circuits
- Lighting systems
- Inverters and converters
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
800V |
| Collector Current (Ic) |
4A |
| Power Dissipation (Pd) |
125W |
| Configuration |
Single |
| Package |
TO-220 |
With its high voltage and current capabilities, coupled with fast switching speeds, the NXP BT236X-800 is a reliable choice for designers and engineers looking to build efficient and durable power management systems.