The BZB84-B51 is a dual zener diode device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is engineered to provide precision voltage regulation and is commonly used in a wide array of electronic circuits. The BZB84-B51 is housed in a compact SOT-23 surface-mount package, making it suitable for high-density printed circuit board designs.
Key Features
- Nominal Zener Voltage: The device features a nominal zener voltage of 51V, providing stability and precision in voltage regulation tasks.
- Power Dissipation: With a total power dissipation of 300 mW, the BZB84-B51 is capable of handling moderate power levels in a small form factor, making it ideal for space-constrained applications.
- Package: The SOT-23 package is widely used in the industry and is known for its small size and reliability, allowing for efficient use of PCB space.
- Dual Diode Configuration: The dual diode design enables the device to be used in applications requiring two zener diodes while minimizing component count and saving space.
- Operating Temperature Range: The BZB84-B51 operates within a temperature range of -55°C to +150°C, ensuring reliable performance across various environmental conditions.
Applications
The BZB84-B51 is suitable for a variety of applications, including but not limited to:
- Voltage regulation modules
- Overvoltage protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The BZB84-B51 zener diode is produced with strict quality control standards and is designed to meet the demands of modern electronic applications. Its robust construction ensures long-term reliability, making it a preferred choice for designers and engineers seeking performance and durability.
For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation.